Samtec Inc. Terminals DW-06-13-T-D-830

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-06-13-T-D-830 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec - 88P8914 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
88P8914
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec 88P8914
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-06-13-T-D-830 88P8914
Product Name Terminals Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Backplane Conn, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 63K0366 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details