Samtec Inc. Terminals DW-06-10-T-S-450

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-06-10-T-S-450 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec - 88P8559 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
88P8559
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec 88P8559
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-06-10-T-S-450 88P8559
Product Name Terminals Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details