The Header, 2.54 mm, Through Hole, 12 Contacts (part number 88P8497) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 12 contacts and is constructed from black glass-filled polyester for the insulator material. The terminals are made of phosphor bronze and are available with gold or tin plating options, ensuring compatibility with various soldering processes. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold-plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-06-10-L-D-490 | 88P8497 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |