Samtec Inc. Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec DW-06-09-G-D-375

Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec - 88P8323 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
88P8323
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec 88P8323
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88P8323
Product Name Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
D-Sub Standard Board Mount - D09S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details