Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-05-20-F-D-708

Description
Win Source Part Number: 1018805-DW-05-20-F-D -708 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.312" (7.925mm) Length - Stack Height: 0.708" (17.983mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-05-20
Request a Quote Datasheet
Description
Win Source Part Number: 1018805-DW-05-20-F-D -708 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.312" (7.925mm) Length - Stack Height: 0.708" (17.983mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-05-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1018805-DW-05-20-F-D-708 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1018805-DW-05-20-F-D-708
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1018805-DW-05-20-F-D-708
Win Source Part Number: 1018805-DW-05-20-F-D -708 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.312" (7.925mm) Length - Stack Height: 0.708" (17.983mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-05-20

Win Source Part Number: 1018805-DW-05-20-F-D-708
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.312" (7.925mm)
Length - Stack Height: 0.708" (17.983mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-05-20

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-05-20-F-D-708
Electronic Connector 400-DW-05-20-F-D-708
CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-20-F-D-708 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-20-F-D-708 can be used for catalog matching and distributor lookup.

CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-20-F-D-708 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-20-F-D-708 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flexible Board Stacking Header With Fixed Tail Length, 0.100
Chicago, IL, United States
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Samtec
88P8031
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Samtec 88P8031
Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch / Bulk

Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch / Bulk

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1018805-DW-05-20-F-D-708 400-DW-05-20-F-D-708 88P8031
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data