Flexible Board Stacking Header with Fixe
CONN HDR 10POS 0.1 STACK T/H
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-05-15-L-D-300 | DW-05-15-L-D-300 | 88P7792 |
| Product Name | Terminals | Board Spacers, Stackers (Board to Board) | Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers | |
| Mounting | Through-Hole; Solder; Through Hole | Through-Hole; Through Hole | |
| Number of Contacts | 10 | 10 |