Samtec Inc. Rectangular Connectors - DW-05-10-T-S-620 DW-05-10-T-S-620

Description
Manufacturer: Samtec Inc. Win Source Part Number: 869921-DW-05-10-T-S- 620 Series: Flex Stack, DW Features: 5 Position Header Spacer Connector 0.100" (2.54mm) Tin Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-05-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 869921-DW-05-10-T-S- 620 Series: Flex Stack, DW Features: 5 Position Header Spacer Connector 0.100" (2.54mm) Tin Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-05-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-05-10-T-S-620 - 869921-DW-05-10-T-S-620 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-05-10-T-S-620
869921-DW-05-10-T-S-620
Rectangular Connectors - DW-05-10-T-S-620 869921-DW-05-10-T-S-620
Manufacturer: Samtec Inc. Win Source Part Number: 869921-DW-05-10-T-S- 620 Series: Flex Stack, DW Features: 5 Position Header Spacer Connector 0.100" (2.54mm) Tin Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-05-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 869921-DW-05-10-T-S-620
Series: Flex Stack, DW
Features: 5 Position Header Spacer Connector 0.100" (2.54mm) Tin Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DW-05-10
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-05-10-T-S-620
Electronic Connector 400-DW-05-10-T-S-620
CONN HDR 5POS 0.1 STACK T/H TIN Product overview: DW-05-10-T-S-620 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-T-S-620 can be used for catalog matching and distributor lookup.

CONN HDR 5POS 0.1 STACK T/H TIN Product overview: DW-05-10-T-S-620 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-T-S-620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - DW-05-10-T-S-620 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-05-10-T-S-620
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-05-10-T-S-620
CONN HDR 5POS 0.1 STACK T/H TIN

CONN HDR 5POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 869921-DW-05-10-T-S-620 400-DW-05-10-T-S-620 DW-05-10-T-S-620
Product Name Rectangular Connectors - DW-05-10-T-S-620 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details