Samtec Inc. Terminals DW-05-10-T-S-562

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-05-10-T-S-562 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec - 88P7067 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
88P7067
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec 88P7067
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-05-10-T-S-562 88P7067
Product Name Terminals Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Board In, Direct Wire to Board - 69830-026LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Ribbon Cable, DIP Header
Mounting Through-Hole; Through Hole
Features Feed Through
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details