Samtec Inc. Terminals DW-05-10-S-S-400

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-05-10-S-S-400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec - 88P7009 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
88P7009
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec 88P7009
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-05-10-S-S-400 88P7009
Product Name Terminals Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details