Samtec Inc. Electronic Connector DW-05-10-S-D-450

Description
CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-10-S-D-450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-S-D-450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-10-S-D-450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-S-D-450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-05-10-S-D-450
Electronic Connector 400-DW-05-10-S-D-450
CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-10-S-D-450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-S-D-450 can be used for catalog matching and distributor lookup.

CONN HDR 10POS 0.1 STACK T/H Product overview: DW-05-10-S-D-450 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-10-S-D-450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DW-05-10-S-D-450 - 869920-DW-05-10-S-D-450 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-05-10-S-D-450
869920-DW-05-10-S-D-450
Rectangular Connectors - DW-05-10-S-D-450 869920-DW-05-10-S-D-450
Manufacturer: Samtec Inc. Win Source Part Number: 869920-DW-05-10-S-D- 450 Series: Flex Stack, DW Features: 10 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-05-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 869920-DW-05-10-S-D-450
Series: Flex Stack, DW
Features: 10 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DW-05-10
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - DW-05-10-S-D-450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-05-10-S-D-450
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-05-10-S-D-450
CONN HDR 10POS 0.1 STACK T/H

CONN HDR 10POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-05-10-S-D-450 869920-DW-05-10-S-D-450 DW-05-10-S-D-450
Product Name Electronic Connector Rectangular Connectors - DW-05-10-S-D-450 Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details