Samtec Inc. Terminals DW-05-10-L-D-550-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-05-10-L-D-550-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec - 88P6971 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
88P6971
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec 88P6971
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-05-10-L-D-550-LL 88P6971
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Din 41612 Pcb Connector, Header, 64Way; Product Range Amphenol Communications Solutions - 63K0516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details