Samtec Inc. Terminals DW-05-08-S-S-320

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has a single row configuration with five contacts and is available with gold plating on the contacts, ensuring good conductivity. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has a single row configuration with five contacts and is available with gold plating on the contacts, ensuring good conductivity. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-05-08-S-S-320 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec - 88P6589 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
88P6589
Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec 88P6589
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-05-08-S-S-320 88P6589
Product Name Terminals Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-102-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102802-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
Discrete Sockets - 1730871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details