Samtec Inc. Terminals DW-04-14-G-D-1060

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-04-14-G-D-1060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec - 88P5984 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec
88P5984
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec 88P5984
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-04-14-G-D-1060 88P5984
Product Name Terminals Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-220-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details