Samtec Inc. Terminals DW-04-13-T-S-900

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P5957) is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header has a single row with four contacts and is constructed with tin-plated contacts, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. This product is suitable for through-hole mounting and is recommended for use with specific cable mates. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P5957) is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header has a single row with four contacts and is constructed with tin-plated contacts, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. This product is suitable for through-hole mounting and is recommended for use with specific cable mates. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-04-13-T-S-900 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 88P5957 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
88P5957
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 88P5957
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-04-13-T-S-900 88P5957
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10148176-2401K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details