The Header, 2.54 mm, Through Hole, 8 Contacts (part number 38AC4435) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with a total of 8 contacts. The header is constructed from black glass-filled polyester for the insulator material, while the terminals are made of phosphor bronze. It is available with tin plating, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C with tin plating, and it is not lead-free solderable for certain configurations. This header is suitable for use in various electronic applications where a stable and durable connection is necessary.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-13-T-D-1026 | 38AC4435 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |