Samtec Inc. Terminals DW-04-13-G-S-950

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-04-13-G-S-950 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 88P5884 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
88P5884
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 88P5884
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-04-13-G-S-950 88P5884
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DDR4 SMT - 10152784-1111J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details