The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P5801) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is configured with four contacts in a single row. The header is made from black glass-filled polyester for the insulator material, while the terminals are constructed from phosphor bronze. This product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The header is suitable for through-hole mounting, making it compatible with various PCB designs. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-12-T-S-375 | 88P5801 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |