Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-04-12-F-D-668

Description
Win Source Part Number: 982000-DW-04-12-F-D- 668 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.252" (6.400mm) Length - Stack Height: 0.668" (16.967mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-04-12
Request a Quote Datasheet
Description
Win Source Part Number: 982000-DW-04-12-F-D- 668 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.252" (6.400mm) Length - Stack Height: 0.668" (16.967mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-04-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 982000-DW-04-12-F-D-668 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
982000-DW-04-12-F-D-668
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 982000-DW-04-12-F-D-668
Win Source Part Number: 982000-DW-04-12-F-D- 668 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.252" (6.400mm) Length - Stack Height: 0.668" (16.967mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Length - Overall Pin: 1.030" (26.162mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-04-12

Win Source Part Number: 982000-DW-04-12-F-D-668
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.252" (6.400mm)
Length - Stack Height: 0.668" (16.967mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.030" (26.162mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-04-12

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-04-12-F-D-668
Electronic Connector 400-DW-04-12-F-D-668
CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-04-12-F-D-668 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-04-12-F-D-668 can be used for catalog matching and distributor lookup.

CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-04-12-F-D-668 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-04-12-F-D-668 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 982000-DW-04-12-F-D-668 400-DW-04-12-F-D-668
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data