The Header, 2.54 mm, Through Hole, 8 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 8 contacts arranged in 2 rows. The contact plating options include gold plating, ensuring compatibility with various applications. The product is RoHS compliant, indicating it meets environmental standards. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable electrical connections and is part of a series that includes various tail lengths and configurations.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-09-L-D-275 | 88P5208 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |