Samtec Inc. Terminals DW-04-08-T-S-331

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-04-08-T-S-331 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 38AC4312 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
38AC4312
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 38AC4312
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-04-08-T-S-331 38AC4312
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Tabs Quick Fit Header - 7814 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102537-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details