Samtec Inc. Terminals DW-03-14-G-S-1122

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-03-14-G-S-1122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec - 88P4665 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
88P4665
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec 88P4665
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-03-14-G-S-1122 88P4665
Product Name Terminals Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details