Samtec Inc. Terminals DW-03-10-L-Q-475

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-03-10-L-Q-475 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Header, 6Pos, 2Rows, 2.54Mm; Product Range Samtec - 38AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Rows, 2.54Mm; Product Range Samtec
38AC4157
Connector, Header, 6Pos, 2Rows, 2.54Mm; Product Range Samtec 38AC4157
CONNECTOR, HEADER, 6POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-03-10-L-Q-475 38AC4157
Product Name Terminals Connector, Header, 6Pos, 2Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - G125-9641200 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details