The Header, 2.54 mm, Through Hole, 3 Contacts (part number 88P4042) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It is available with gold or tin plating options, with a minimum thickness of 50 µ" (1.27 µm) nickel underneath. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and is suitable for lead-free soldering in specific configurations. The header is non-returnable and is recommended to be used with mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-03-09-G-S-450 | 88P4042 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |