Samtec Inc. Terminals DW-03-09-G-D-330

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 6 Contacts (part number 38AC4119) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with gold-plated contacts, ensuring good conductivity and corrosion resistance. The insulator material is black glass-filled polyester, providing durability in various environments. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant, making it suitable for environmentally conscious designs. The header is compatible with a variety of cable mates, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 6 Contacts (part number 38AC4119) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with gold-plated contacts, ensuring good conductivity and corrosion resistance. The insulator material is black glass-filled polyester, providing durability in various environments. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant, making it suitable for environmentally conscious designs. The header is compatible with a variety of cable mates, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-03-09-G-D-330 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec - 38AC4119 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
38AC4119
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec 38AC4119
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-03-09-G-D-330 38AC4119
Product Name Terminals Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D09S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details