The Samtec Header, part number 88P3685, features a 2.54 mm pitch and is designed for through-hole mounting with four contacts arranged in two rows. The contacts are tin plated and the product is RoHS compliant. It is suitable for applications requiring a reliable connection in a compact form factor. The header is compatible with various cable mates and is constructed from black glass-filled polyester for the insulator material, with phosphor bronze terminals. The operating temperature range is -55 °C to +105 °C with tin plating, making it suitable for a variety of environments. This product is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-17-T-D-250 | 88P3685 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |