Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-15-T-S-332 | 38AC4059 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |