The Samtec Header, part number 88P3582, features a 2.54 mm pitch and is designed for through-hole mounting with four contacts arranged in two rows. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers gold or tin plating options over nickel, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This product is RoHS compliant and is suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold-plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-15-L-D-255 | 88P3582 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |