CONN HDR 4POS 0.1 STACK T/H GOLD Product overview: DW-02-15-F-D-250-004
Win Source Part Number: 1215876-DW-02-15-F-D
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, DW
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.270" (6.858mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.630" (16.002mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-02-15
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-DW-02-15-F-D-250-004 | 1215876-DW-02-15-F-D-250-004 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder |