Samtec Inc. Terminals DW-02-11-T-D-620

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 4 contacts arranged in 2 rows. The contact plating is tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This header is suitable for applications requiring reliable connections in various electronic devices. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts from the Samtec DW Series features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 4 contacts arranged in 2 rows. The contact plating is tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This header is suitable for applications requiring reliable connections in various electronic devices. It is important to note that this series is non-standard and non-returnable, and additional mechanical board spacers are recommended for enhanced stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-02-11-T-D-620 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 88P3225 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
88P3225
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 88P3225
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-02-11-T-D-620 88P3225
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152217-0302J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102198-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details