Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-02-10-T-S-250

Description
Win Source Part Number: 1341456-DW-02-10-T-S -250 Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.470" (11.938mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-02-10 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1341456-DW-02-10-T-S -250 Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.470" (11.938mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-02-10 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1341456-DW-02-10-T-S-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1341456-DW-02-10-T-S-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1341456-DW-02-10-T-S-250
Win Source Part Number: 1341456-DW-02-10-T-S -250 Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 2 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.470" (11.938mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-02-10 California Prop 65: Warning Information

Win Source Part Number: 1341456-DW-02-10-T-S-250
Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 2
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.470" (11.938mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.830" (21.082mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-02-10
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-02-10-T-S-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-02-10-T-S-250
CONN HDR 2POS 0.1 STACK T/H TIN

CONN HDR 2POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1341456-DW-02-10-T-S-250 DW-02-10-T-S-250
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1224722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details