Samtec Inc. Terminals DW-02-10-L-S-610

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Contacts, part number 88P3071, is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers gold or tin plating options over nickel, with a specified operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This product is RoHS compliant and is suitable for lead-free soldering in specific configurations. The header is non-returnable and is recommended to be used with mechanical board spacers for added stability in applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Contacts, part number 88P3071, is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers gold or tin plating options over nickel, with a specified operating temperature range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This product is RoHS compliant and is suitable for lead-free soldering in specific configurations. The header is non-returnable and is recommended to be used with mechanical board spacers for added stability in applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-02-10-L-S-610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec - 88P3071 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec
88P3071
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec 88P3071
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-02-10-L-S-610 88P3071
Product Name Terminals Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions - 45P2952 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Number of Contacts 28
View Details