Samtec Inc. Electronic Connector DW-01-13-T-D-625

Description
CONN HDR 2POS STACK T/H TIN Product overview: DW-01-13-T-D-625 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-13-T-D-625 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 2POS STACK T/H TIN Product overview: DW-01-13-T-D-625 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-13-T-D-625 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-01-13-T-D-625
Electronic Connector 400-DW-01-13-T-D-625
CONN HDR 2POS STACK T/H TIN Product overview: DW-01-13-T-D-625 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-13-T-D-625 can be used for catalog matching and distributor lookup.

CONN HDR 2POS STACK T/H TIN Product overview: DW-01-13-T-D-625 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-13-T-D-625 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 964505-DW-01-13-T-D-625 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
964505-DW-01-13-T-D-625
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 964505-DW-01-13-T-D-625
Win Source Part Number: 964505-DW-01-13-T-D- 625 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 2 Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.495" (12.573mm) Length - Stack Height: 0.625" (15.875mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-101-07-T-D; 35317-0220; TSW-101-14-T-D; TSW-101-08-T-D-RA; 67996-402HLF; 68602-402HLF; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Length - Overall Pin: 1.230" (31.242mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-01-13

Win Source Part Number: 964505-DW-01-13-T-D-625
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 2
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.495" (12.573mm)
Length - Stack Height: 0.625" (15.875mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-101-07-T-D; 35317-0220; TSW-101-14-T-D; TSW-101-08-T-D-RA; 67996-402HLF; 68602-402HLF;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.230" (31.242mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-01-13

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-01-13-T-D-625
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-01-13-T-D-625
CONN HDR 2POS STACK T/H TIN

CONN HDR 2POS STACK T/H TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-01-13-T-D-625 964505-DW-01-13-T-D-625 DW-01-13-T-D-625
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details