Samtec Inc. Electronic Connector DW-01-11-S-S-393

Description
CONN HDR 1POS STACK T/H GOLD Product overview: DW-01-11-S-S-393 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-11-S-S-393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 1POS STACK T/H GOLD Product overview: DW-01-11-S-S-393 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-11-S-S-393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DW-01-11-S-S-393 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-01-11-S-S-393
Electronic Connector 400-DW-01-11-S-S-393
CONN HDR 1POS STACK T/H GOLD Product overview: DW-01-11-S-S-393 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-11-S-S-393 can be used for catalog matching and distributor lookup.

CONN HDR 1POS STACK T/H GOLD Product overview: DW-01-11-S-S-393 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-11-S-S-393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DW-01-11-S-S-393 - 1002879-DW-01-11-S-S-393 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-01-11-S-S-393
1002879-DW-01-11-S-S-393
Rectangular Connectors - DW-01-11-S-S-393 1002879-DW-01-11-S-S-393
Manufacturer: Samtec Inc. Win Source Part Number: 1002879-DW-01-11-S-S -393 Packaging: Bulk Number of Positions: 1 Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.427" (10.85mm) Length - Stack Height: 0.393" (9.98mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1002879-DW-01-11-S-S-393
Packaging: Bulk
Number of Positions: 1
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.930" (23.62mm)
Length - Post (Mating): 0.427" (10.85mm)
Length - Stack Height: 0.393" (9.98mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DW-01-11-S-S-393 1002879-DW-01-11-S-S-393
Product Name Electronic Connector Rectangular Connectors - DW-01-11-S-S-393
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details