Samtec Inc. Terminals DW-01-08-T-S-313

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 88P2302) from Samtec features a pitch spacing of 2.54 mm (0.100 inches) and is designed for through-hole mounting. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. The connector is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This product is suitable for applications requiring a single row of contacts and is part of a series that includes various tail lengths and stacker heights. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 88P2302) from Samtec features a pitch spacing of 2.54 mm (0.100 inches) and is designed for through-hole mounting. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. The connector is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This product is suitable for applications requiring a single row of contacts and is part of a series that includes various tail lengths and stacker heights. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-01-08-T-S-313 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Header, 1Pos, 1Row; Product Range Samtec - 88P2302 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Product Range Samtec
88P2302
Connector, Header, 1Pos, 1Row; Product Range Samtec 88P2302
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-01-08-T-S-313 88P2302
Product Name Terminals Connector, Header, 1Pos, 1Row; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102802-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details