The Connector, Header, 1Pos, 1Row (part number 88P2297) from Samtec features a pitch spacing of 2.54 mm (0.100 inches) and is designed for through-hole mounting. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. The connector is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This product is suitable for applications requiring a single-row, single-position connection and is part of a series that includes various tail lengths and stacker heights. It is important to note that this series is non-standard and non-returnable.
Flexible Board Stacking Header with Fixe
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-01-08-T-S-290 | 88P2297 |
| Product Name | Terminals | Connector, Header, 1Pos, 1Row; Product Range Samtec |
| Product Type | IC Headers | IC Headers |