Samtec Inc. Terminals DW-01-08-T-S-280

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-01-08-T-S-280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Header, 1Pos, 1Row; Product Range Samtec - 88P2295 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Product Range Samtec
88P2295
Connector, Header, 1Pos, 1Row; Product Range Samtec 88P2295
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-01-08-T-S-280 88P2295
Product Name Terminals Connector, Header, 1Pos, 1Row; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
PCB Headers & Receptacles - 102792-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Wtb Conn, Header, 18Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5395 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details