Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) DPAM-23-14.0-S-8-1

Description
Win Source Part Number: 1044488-DPAM-23-14.0 -S-8-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: DP Array® DPAM Number of Positions: 336 Signal (168 Pair) Pitch: 0.085" (2.16mm) Connector Type: Differential Pair Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 17mm Height Above Board: 0.538" (13.66mm) Standard Package: 1 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): TW-50-03-L-6-160-150 ; YTT-144-01-L-6; TW-50-09-S-6-160-170 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DPAM-23 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1044488-DPAM-23-14.0 -S-8-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: DP Array® DPAM Number of Positions: 336 Signal (168 Pair) Pitch: 0.085" (2.16mm) Connector Type: Differential Pair Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 17mm Height Above Board: 0.538" (13.66mm) Standard Package: 1 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): TW-50-03-L-6-160-150 ; YTT-144-01-L-6; TW-50-09-S-6-160-170 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DPAM-23 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1044488-DPAM-23-14.0-S-8-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1044488-DPAM-23-14.0-S-8-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1044488-DPAM-23-14.0-S-8-1
Win Source Part Number: 1044488-DPAM-23-14.0 -S-8-1 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: DP Array® DPAM Number of Positions: 336 Signal (168 Pair) Pitch: 0.085" (2.16mm) Connector Type: Differential Pair Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Mated Stacking Heights: 17mm Height Above Board: 0.538" (13.66mm) Standard Package: 1 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): TW-50-03-L-6-160-150 ; YTT-144-01-L-6; TW-50-09-S-6-160-170 ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DPAM-23 Product Status: Obsolete

Win Source Part Number: 1044488-DPAM-23-14.0-S-8-1
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: DP Array® DPAM
Number of Positions: 336 Signal (168 Pair)
Pitch: 0.085" (2.16mm)
Connector Type: Differential Pair Array, Male
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Mated Stacking Heights: 17mm
Height Above Board: 0.538" (13.66mm)
Standard Package: 1
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): TW-50-03-L-6-160-150; YTT-144-01-L-6; TW-50-09-S-6-160-170;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DPAM-23
Product Status: Obsolete

Buy Now
Singapore, Singapore
SMD Electronic Connector
165-DPAM-23-14.0-S-8-1
SMD Electronic Connector 165-DPAM-23-14.0-S-8-1
CONN DIFF ARRAY PLUG 336POS SMD / 336 Signal (168 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold Product overview: DPAM-23-14.0-S-8-1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DPAM-23-14.0-S-8 -1 can be used for catalog matching and distributor lookup.

CONN DIFF ARRAY PLUG 336POS SMD / 336 Signal (168 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold Product overview: DPAM-23-14.0-S-8-1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Specialty Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DPAM-23-14.0-S-8-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Dpam-23-14.0-S-8-1 - Bulk Samtec - 94AH7415 - Newark, An Avnet Company
Chicago, IL, United States
Dpam-23-14.0-S-8-1 - Bulk Samtec
94AH7415
Dpam-23-14.0-S-8-1 - Bulk Samtec 94AH7415
DPAM-23-14.0-S-8-1 - BULK

DPAM-23-14.0-S-8-1 - BULK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1044488-DPAM-23-14.0-S-8-1 165-DPAM-23-14.0-S-8-1 94AH7415
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Dpam-23-14.0-S-8-1 - Bulk Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details