Samtec Inc. RF Connectors / Coaxial Connectors DIN7A-PP-C-GF-ST-CA6

Description
RF Connectors / Coaxial Connectors 75 Ohm DIN 1.0/2.3 Plug
Datasheet
Description
RF Connectors / Coaxial Connectors 75 Ohm DIN 1.0/2.3 Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - DIN7A-PP-C-GF-ST-CA6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
DIN7A-PP-C-GF-ST-CA6
RF Connectors / Coaxial Connectors DIN7A-PP-C-GF-ST-CA6
RF Connectors / Coaxial Connectors 75 Ohm DIN 1.0/2.3 Plug

RF Connectors / Coaxial Connectors 75 Ohm DIN 1.0/2.3 Plug

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number DIN7A-PP-C-GF-ST-CA6
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details
RF Connectors - 1057243-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
2 suppliers