Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-140-02-L-D-BE

Description
CONN RCPT 80POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 80POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-140-02-L-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-140-02-L-D-BE
CONN RCPT 80POS 0.079 GOLD SMD

CONN RCPT 80POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Smt, 2X40 Position; Connector Systems Samtec - 88P1951 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X40 Position; Connector Systems Samtec
88P1951
Socket, 2.0Mm, Smt, 2X40 Position; Connector Systems Samtec 88P1951
SOCKET, 2.0MM, SMT, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-140-02-L-D-BE 88P1951
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Smt, 2X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details