Samtec Inc. Socket, 2.0Mm, Smt, 2X33 Position; Connector Systems Samtec CLT-133-02-L-D-BE

Description
SOCKET, 2.0MM, SMT, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 2X33 Position; Connector Systems Samtec - 88P1805 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X33 Position; Connector Systems Samtec
88P1805
Socket, 2.0Mm, Smt, 2X33 Position; Connector Systems Samtec 88P1805
SOCKET, 2.0MM, SMT, 2X33 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X33 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88P1805
Product Name Socket, 2.0Mm, Smt, 2X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details