Samtec Inc. Pin & Socket Connectors CLT-132-02-L-D

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-132-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-132-02-L-D
Pin & Socket Connectors CLT-132-02-L-D
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-132-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-132-02-L-D
CONN RCPT 64POS 0.079 GOLD SMD

CONN RCPT 64POS 0.079 GOLD SMD

Supplier's Site
Board-To-Board Connector, Clt Series, Surface Mount, Receptacle, 64, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W8469 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Clt Series, Surface Mount, Receptacle, 64, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W8469
Board-To-Board Connector, Clt Series, Surface Mount, Receptacle, 64, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W8469
Board-To-Board Connector, CLT Series, Surface Mount, Receptacle, 64, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, CLT Series, Surface Mount, Receptacle, 64, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec - 11P4065 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec
11P4065
Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec 11P4065
SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-132-02-L-D CLT-132-02-L-D 69W8469 11P4065
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Clt Series, Surface Mount, Receptacle, 64, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, Smt, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data