Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-129-02-L-D

Description
CONN RCPT 58POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 58POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-129-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-129-02-L-D
CONN RCPT 58POS 0.079 GOLD SMD

CONN RCPT 58POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Smt, 2X29 Position; Connector Systems Samtec - 11P4053 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X29 Position; Connector Systems Samtec
11P4053
Socket, 2.0Mm, Smt, 2X29 Position; Connector Systems Samtec 11P4053
SOCKET, 2.0MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-129-02-L-D 11P4053
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Smt, 2X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers