Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-126-02-L-D

Description
CONN RCPT 52POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 52POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-126-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-126-02-L-D
CONN RCPT 52POS 0.079 GOLD SMD

CONN RCPT 52POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Smt, 2X26 Position; Connector Systems Samtec - 11P4040 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X26 Position; Connector Systems Samtec
11P4040
Socket, 2.0Mm, Smt, 2X26 Position; Connector Systems Samtec 11P4040
SOCKET, 2.0MM, SMT, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-126-02-L-D 11P4040
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Smt, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data