Samtec Inc. Connector, Receptacle, 50 Position, 2Row, 2Mm; Connector Systems Samtec CLT-125-02-L-D-K-TR

Description
CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 50 Position, 2Row, 2Mm; Connector Systems Samtec - 88P1526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Position, 2Row, 2Mm; Connector Systems Samtec
88P1526
Connector, Receptacle, 50 Position, 2Row, 2Mm; Connector Systems Samtec 88P1526
CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Claw CLT Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec - 59AK7229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec
59AK7229
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec 59AK7229
CONNECTOR, RCPT, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 88P1526 59AK7229
Product Name Connector, Receptacle, 50 Position, 2Row, 2Mm; Connector Systems Samtec Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details