Samtec Inc. Pin & Socket Connectors CLT-120-02-L-D-BE

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-120-02-L-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-120-02-L-D-BE
Pin & Socket Connectors CLT-120-02-L-D-BE
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec - 88P1245 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec
88P1245
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec 88P1245
SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLT-120-02-L-D-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-120-02-L-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-120-02-L-D-BE
CONN RCPT 40POS 0.079 GOLD SMD

CONN RCPT 40POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-120-02-L-D-BE 88P1245 CLT-120-02-L-D-BE
Product Name Pin & Socket Connectors Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data