Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-120-01-L-D

Description
CONN RCPT 40POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 40POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-120-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-120-01-L-D
CONN RCPT 40POS 0.079 GOLD PCB

CONN RCPT 40POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec - 11P4014 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec
11P4014
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec 11P4014
BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-120-01-L-D 11P4014
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products