Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-120-01-F-D

Description
CONN RCPT 40POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 40POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLT-120-01-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-120-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-120-01-F-D
CONN RCPT 40POS 0.079 GOLD PCB

CONN RCPT 40POS 0.079 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 40Pos, 2Row, 2Mm; Connector Systems Samtec - 88P1179 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 40Pos, 2Row, 2Mm; Connector Systems Samtec
88P1179
Btb Conn, Rcpt, 40Pos, 2Row, 2Mm; Connector Systems Samtec 88P1179
BTB CONN, RCPT, 40POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BTB CONN, RCPT, 40POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-120-01-F-D 88P1179
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 40Pos, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers