Samtec Inc. Socket, 2.0Mm, Smt, 2X19 Position; Connector Systems Samtec CLT-119-02-L-D-A

Description
SOCKET, 2.0MM, SMT, 2X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 2X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 2X19 Position; Connector Systems Samtec - 88P1171 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X19 Position; Connector Systems Samtec
88P1171
Socket, 2.0Mm, Smt, 2X19 Position; Connector Systems Samtec 88P1171
SOCKET, 2.0MM, SMT, 2X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88P1171
Product Name Socket, 2.0Mm, Smt, 2X19 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details