Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-117-01-L-D

Description
CONN RCPT 34POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 34POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-117-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-117-01-L-D
CONN RCPT 34POS 0.079 GOLD PCB

CONN RCPT 34POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, 2X17 Position; Connector Systems Samtec - 11P4002 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X17 Position; Connector Systems Samtec
11P4002
Socket, 2.0Mm, 2X17 Position; Connector Systems Samtec 11P4002
SOCKET, 2.0MM, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-117-01-L-D 11P4002
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details