Samtec Inc. Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec CLT-116-02-L-D-BE-TR

Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec - 88P0977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
88P0977
Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec 88P0977
CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88P0977
Product Name Connector, Receptacle, 32 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers